EN
  • EN
  • DE

LTC1658IMS8

Part No LTC1658IMS8
Manufacturer Linear Technology
Description 14-Bit Rail-to-Rail Micropower DAC in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207886-LTC1658IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1658IMS8 CAD Model

Description

Introducing the LTC1658IMS8: A High-Precision DAC from Linear Technology

The LTC1658IMS8 is a state-of-the-art 16-bit digital-to-analog converter (DAC) designed for the most demanding applications that require high precision and stability. Manufactured by Linear Technology, now part of Analog Devices, this component is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • High Resolution: The LTC1658IMS8 offers a 16-bit resolution, ensuring fine granularity and precise control over analog output signals.
  • Low Power Consumption: With a typical supply current of only 250µA, this DAC is an excellent choice for power-sensitive applications.
  • Wide Output Range: The device can produce an output voltage range from 0V to Vref, with Vref being up to 5V above the negative supply. This flexibility allows for a broad range of output voltages suitable for various applications.
  • Settling Time: It boasts a fast settling time of just 10µs to 1/2 LSB, enabling quick updates to the output voltage and making it ideal for high-speed control systems.
  • Software Selectable Shutdown: The LTC1658IMS8 can be put into a low power shutdown mode via software command, reducing the supply current to 0.4µA, which is particularly useful for battery-operated devices.

Applications

The LTC1658IMS8 is versatile and can be employed in a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Industrial Automation

Technical Specifications

With an operating temperature range of -40°C to 85°C, the LTC1658IMS8 is robust and reliable for industrial environments. Its MSOP-8 package is optimized for compact PCB layouts, and the SPI/MICROWIRE-compatible serial interface ensures easy integration into existing digital systems.

Linear Technology's commitment to quality and performance is embodied in the LTC1658IMS8, making it an excellent choice for engineers who need a high-performance DAC that doesn't compromise on size or power efficiency.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess