Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207890-LTC1660CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1660CGN CAD Model

Description

Linear Technology LTC1660CGN Digital-to-Analog Converter

The LTC1660CGN is a high-performance, 10-bit digital-to-analog converter (DAC) produced by Linear Technology, a brand well-regarded for its precision electronic components. This particular model is part of the LTC1660 series, which is renowned for its compact, low-power, and high-speed DACs, making them an ideal choice for a wide range of applications, including process control systems, data acquisition systems, and digital signal processing.

Encased in a 16-pin SSOP (Shrink Small Outline Package), the LTC1660CGN boasts a dual DAC configuration, providing users with two independent DAC channels in one integrated circuit. This feature enables designers to save space on their PCBs (Printed Circuit Boards) and simplifies the design process by reducing the number of components required for multichannel applications.

One of the key attributes of the LTC1660CGN is its SoftSpan™ feature, which allows each DAC to be independently configured for one of five selectable unipolar and bipolar output ranges. This flexibility ensures that the DAC can easily interface with a variety of analog components without the need for additional external circuitry to adjust the output range.

The device operates with a supply voltage range from 2.7V to 5.5V, catering to systems that require low-voltage operation. Moreover, the LTC1660CGN offers excellent DNL (Differential Nonlinearity) and INL (Integral Nonlinearity) specifications, ensuring precise and accurate digital-to-analog conversion, which is critical for sensitive applications where data integrity is paramount.

Communication with the LTC1660CGN is achieved through a simple 3-wire SPI (Serial Peripheral Interface) compatible serial interface, making it easy to integrate into digital systems. The high-speed serial interface also supports cascading of multiple LTC1660CGN devices without the need for additional decoding logic, which is beneficial for systems requiring more than two DAC channels.

In summary, the LTC1660CGN from Linear Technology is a versatile, high-performance DAC solution that offers excellent accuracy, a wide range of output configurations, and ease of use through its SPI interface. Its dual DAC design and compact SSOP package make it an excellent choice for space-constrained applications that require high-quality analog output.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention