Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207921-LTC1682CMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8-5 CAD Model

Description

Product Overview: LTC1682CMS8-5 from Linear Technology

The LTC1682CMS8-5 is a high-efficiency, CMOS charge pump DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This versatile component is specifically designed to provide a regulated output voltage of 5V from an input voltage range of 2.7V to 4.5V, making it an ideal choice for battery-powered applications where efficient power conversion is critical.

The LTC1682CMS8-5 comes in a compact MSOP-8 package, which is well-suited for space-constrained applications. It boasts a high switching frequency of up to 10kHz, allowing the use of small, low-cost capacitors while still delivering low output ripple and noise. This makes it an excellent choice for portable devices where maintaining a small form factor is essential.

One of the key features of the LTC1682CMS8-5 is its low quiescent current, which significantly extends battery life in portable devices. Additionally, it has a low shutdown current of under 10µA, further conserving power when the device is not in active use. The high level of integration means that no inductors are required, simplifying design and reducing overall system cost and complexity.

The device also includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions, ensuring reliable operation under various circumstances. The LTC1682CMS8-5 is capable of driving loads up to 100mA, which is suitable for a wide range of applications including handheld instruments, mobile phones, and other portable consumer electronics.

For design flexibility, the LTC1682CMS8-5 can be used in applications requiring a fixed 5V output or can be paired with external resistors to program the output voltage to other values, accommodating a variety of design requirements. The high efficiency and low operational noise of the LTC1682CMS8-5 make it a preferred choice for RF and sensitive analog circuits that demand clean power supply rails.

In summary, the LTC1682CMS8-5 from Linear Technology is a reliable, efficient, and versatile power solution that addresses the needs of modern portable electronics with its compact size, high efficiency, and ease of use.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4428 $52.0996
17+ $6.1069 $103.8173
26+ $5.9161 $153.8186
35+ $5.7252 $200.3820
46+ $5.5344 $254.5824
61+ $4.9619 $302.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 857 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention