Products specifications Report Issue?

Reference Date Code 1137+
Reference case MSOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719166-LTC1682CMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8#TR CAD Model

Description

LTC1682CMS8#TR - High Efficiency, Low Noise Doubler Charge Pump

The LTC1682CMS8#TR is a high-performance charge pump voltage doubler from Linear Technology, designed to provide a low noise, regulated output from an unregulated input source. This device is particularly well-suited for applications that require a compact and efficient power solution to generate a higher voltage from a lower voltage supply.

Encased in an MSOP-8 package, the LTC1682CMS8#TR offers a space-saving footprint, which is ideal for space-constrained applications. The device operates with an input voltage range from 2.2V to 4.4V, making it versatile for various battery-powered and portable devices. It can deliver a regulated output voltage of twice the input voltage, up to a maximum of 6.6V, with a typical efficiency of over 90%.

One of the key features of the LTC1682CMS8#TR is its low output voltage ripple, which is critical for noise-sensitive applications such as RF power amplifiers, handheld radios, and other communication devices. The charge pump utilizes a switching frequency of 1.2MHz, allowing the use of small external capacitors that reduce the overall solution size and minimize the output voltage ripple.

Furthermore, the LTC1682CMS8#TR integrates soft-start functionality to control inrush current during startup, which helps to prevent excessive current draw from the input supply and reduces stress on the input source. This feature is particularly beneficial in battery-powered applications where preserving battery life and preventing abrupt power draws are essential.

The device also includes thermal shutdown and current limit protection to safeguard against over-temperature and over-current conditions. These protections ensure reliable operation and longevity of the product by preventing damage due to abnormal operating conditions.

In summary, the LTC1682CMS8#TR is a robust and efficient solution for doubling the input voltage with minimal noise and high efficiency. Its compact size, integrated protections, and high performance make it an excellent choice for designers looking to optimize power management in their next-generation portable and battery-powered systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention