EN
  • EN
  • DE

ST7FLIT15BF0B6

Part No ST7FLIT15BF0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263174-ST7FLIT15BF0B6
Ultra Librarian 3D Model Ultra Librarian ST7FLIT15BF0B6 CAD Model

Description

ST7FLIT15BF0B6 - STMicroelectronics

The ST7FLIT15BF0B6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This product is a member of the ST7 microcontroller family and is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: 8-bit core with a maximum clock frequency of 8 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: Comes equipped with 4 KB of Flash program memory, ensuring ample space for application code, and 128 bytes of RAM for data processing.
  • EEPROM: 128 bytes of EEPROM, ideal for storing non-volatile data that must be preserved between power cycles.
  • I/O Ports: 15 multifunctional input/output lines, which can be configured to interface with a wide range of peripherals and sensors.
  • Timer: An integrated 8-bit timer with a dedicated prescaler, providing precise timing functions for various applications.
  • Interrupt Management: Advanced interrupt handling capabilities with 10 vectorized interrupt sources for efficient task management.
  • Watchdog Timer: A built-in watchdog timer to ensure system reliability and prevent software lock-up.
  • Low Power Modes: Multiple low power modes, including Halt and Active-Halt, to reduce power consumption during idle periods.
  • Voltage Range: Operates within a voltage range of 3.0V to 5.5V, accommodating a variety of power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The ST7FLIT15BF0B6 is a highly flexible microcontroller that can be used in numerous applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Alarm systems
  • Battery management

With its robust set of features and capabilities, the ST7FLIT15BF0B6 from STMicroelectronics is an excellent choice for designers seeking a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess