Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207952-LTC1698IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1698IGN CAD Model

Description

Linear Technology's LTC1698IGN High Efficiency Synchronous Step-Down Switching Regulator

The LTC1698IGN from Linear Technology is a high-performance synchronous step-down switching regulator designed to deliver efficient power conversion for a wide range of applications. Its advanced design and robust feature set make it an ideal choice for systems that require a reliable and efficient power supply solution.

This component is housed in a compact SSOP-16 package, providing a space-efficient power management solution that can easily be integrated into space-constrained designs. The LTC1698IGN operates over a wide input voltage range from 4V to 36V, making it versatile for various applications, from automotive to industrial and portable electronics.

One of the key features of the LTC1698IGN is its high efficiency, which is achieved through the use of synchronous rectification. This technique minimizes power loss by replacing the diode with a low-resistance MOSFET, thus reducing the voltage drop and heat generation during the power conversion process. The device is capable of delivering up to 5A of continuous output current, with a high efficiency that can reach up to 95%, depending on the operating conditions.

The LTC1698IGN also offers a range of protection features to ensure the safety and longevity of the system. These include overcurrent protection, which prevents damage from excessive loads, and thermal protection, which shuts down the regulator in the event of overheating. Additionally, the device features a programmable soft-start function that limits inrush current during startup, thereby reducing stress on the input power source and the regulator itself.

For design flexibility, the LTC1698IGN includes an adjustable output voltage feature, allowing designers to set the output voltage to a desired level to meet specific requirements. The switching frequency is also adjustable, providing the option to optimize the regulator for efficiency or for reduced noise and smaller external components.

In summary, the LTC1698IGN from Linear Technology is a highly efficient, versatile, and reliable synchronous step-down switching regulator. With its comprehensive protection features and design flexibility, it stands as a top choice for engineers looking to implement a robust power management solution in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention