The LTC1700EMS is a highly efficient, synchronous step-down switching regulator from Linear Technology, designed to deliver excellent power conversion performance in a compact package. This regulator boasts a high frequency operation and a constant frequency current mode architecture, making it a perfect solution for space-constrained applications requiring efficient power management.
Key Features
- High Efficiency: Capable of up to 96% efficiency, the LTC1700EMS minimizes power loss and heat generation, ensuring reliable operation even under full load conditions.
- No Sense Resistor Required: The LTC1700EMS implements a sense resistor-free design, reducing the overall component count and simplifying the circuit layout.
- High Switching Frequency: With a switching frequency of up to 1MHz, the LTC1700EMS allows for the use of small, low-cost capacitors and inductors, further economizing on space and cost.
- Low Dropout Operation: The regulator's low dropout operation ensures continuous power delivery even when the input voltage is close to the output voltage, enhancing the performance in battery-operated devices.
Applications
- Portable Electronics
- Wireless and DSL Modems
- GPS Systems
- Digital Cameras
- PDAs and Handheld Computers
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 5.5V
Output Voltage Range
0.6V to V<sub>IN
Output Current
Up to 1A
Switching Frequency
Up to 1MHz
Package
MSOP-10
Overall, the LTC1700EMS from Linear Technology is a powerful and versatile switching regulator that provides a high-efficiency power solution for a wide range of electronic devices. Its advanced features and compact form factor make it an ideal choice for designers looking to optimize power management in their next-generation products.