Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications VID Voltage Programmer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 138722-LTC1706EMS-85#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-85#PBF CAD Model

Description

Product Overview: LTC1706EMS-85#PBF

The LTC1706EMS-85#PBF is a high-performance, VID voltage-programmable synchronous buck controller designed by Linear Technology, now part of Analog Devices. This precision device is specifically engineered to meet the power management requirements of advanced microprocessors, particularly those operating at 5V. It is a versatile component that can be utilized in a wide range of applications, including computing systems, high-end servers, and telecommunications equipment.

Key Features

  • VID Inputs: The LTC1706EMS-85#PBF comes with 5-bit VID inputs, which allow for a dynamic output voltage adjustment from 1.3V to 3.5V, providing compatibility with a variety of microprocessor core voltages.
  • High Efficiency: It is designed for high efficiency at high switching frequencies, which can reduce the size of external components and improve overall system performance.
  • Powerful Drive Capability: With its strong on-board MOSFET drivers, the LTC1706EMS-85#PBF can directly drive external N-channel power MOSFETs, ensuring robust and efficient power delivery to the load.
  • Overcurrent Protection: The device includes an overcurrent protection feature that helps safeguard the power supply and the load in the event of a short circuit or an overload condition.
  • Compact Package: Available in a small MSOP (Mini Small Outline Package), the LTC1706EMS-85#PBF is suitable for space-constrained applications without compromising on performance.

Technical Specifications

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage Range: 1.3V to 3.5V programmable via 5-bit VID code
  • Switching Frequency: Up to 300kHz operation
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: MSOP-10

Applications

The LTC1706EMS-85#PBF's precise voltage control and high efficiency make it an ideal choice for powering the latest microprocessors and digital signal processors. Its robust feature set and compact footprint also make it a preferred option for portable devices, networking hardware, and industrial systems that require reliable and efficient power management solutions.

You May Also Be Interested in

Infineon Technologies
IC PWR SPLY MONITR/OVRVLT 14SSOP
Lowest to $1.9545
ECAD model for TLF4277EL
Infineon Technologies
Off-line SMPS Controller with 600 V Sense CoolMOS on Board
Need more? Email Us
ECAD model for TDA16833G
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Lowest to $5.7393
ECAD model for TEA1703T/N1
Infineon Technologies
IC POWER SUPPLY CONTROLLER 8DIP
Lowest to $6.4234
ECAD model for TDA46053HKLA1
NXP / Nexperia
IC CTLR SMPS SW 8SO
Lowest to $1.4623
ECAD model for TEA1761T/N2/DG,118
Texas Instruments
IC OVERVOLT PROT CTRLR SOT23-5 / Hot Swap Controller 1-CH 6.8V N-Channel Positive Voltage 5-Pin SOT-23 T/R
Lowest to $31.1213
ECAD model for TPS2400DBVR
Monolithic Power Systems Inc.
IC REG BUCK SYNC FLYBK
Lowest to $3.8935
ECAD model for MP6910DZ-LF
Infineon Technologies
IC POWER SUPPLY CONTROLLER DSO14
Need more? Email Us
ECAD model for TDA16846-2G GEG
Infineon Technologies
Need more? Email Us
ECAD model for TDA16847P

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention