EN
  • EN
  • DE
  • IT

TPS2400DBVR

Part No TPS2400DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR SOT23-5 / Hot Swap Controller 1-CH 6.8V N-Channel Positive Voltage 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Supply Voltage - Operating 3.1 V to 6.8 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081620-TPS2400DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2400
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2400DBVR CAD Model

Description

The TPS2400DBVR from Texas Instruments is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage spikes and surges that can occur in a variety of electronic applications. This compact device is housed in a SOT-23-6 package, making it ideal for space-constrained applications.

Key Features

  • Voltage Range: The TPS2400DBVR operates over a wide input voltage range, accommodating systems that require flexibility in their power supply design.
  • Accuracy: It offers precise overvoltage protection with a tight threshold voltage, ensuring reliable operation and protection for sensitive components.
  • Low Quiescent Current: The device is designed with power efficiency in mind, drawing minimal quiescent current and thereby reducing the power consumption of the overall system.
  • Fast Response Time: In the event of an overvoltage condition, the TPS2400DBVR responds swiftly to disconnect the load, minimizing the risk of damage.
  • Control Flexibility: The device allows for adjustable overvoltage lockout settings via an external resistor, giving designers control over the protection threshold.

Applications

The TPS2400DBVR is well-suited for a wide range of applications, including:

  • Portable electronics
  • Power supply units
  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TPS2400DBVR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring long-term performance and stability.

Design Support

Texas Instruments provides comprehensive design support for the TPS2400DBVR, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this overvoltage protection controller into their projects seamlessly.

You May Also Be Interested in

Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.0920
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $2.7084
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.2256
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $8.2178
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $14.6617
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $51.6177
Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $9.0247

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0644 $51.6100
60+ $1.6939 $101.6340
92+ $1.6409 $150.9628
126+ $1.5880 $200.0880
163+ $1.5351 $250.2213
218+ $1.3763 $300.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,568 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess