EN
  • EN
  • DE

LTC2953IDD-2#PBF

Part No LTC2953IDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 27 V
Operating Supply Current 14μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783182-LTC2953IDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2953
Introduction Date June 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2953IDD-2#PBF CAD Model

Description

The LTC2953IDD-2#PBF from Linear Technology is a sophisticated power control manager designed to manage the power functions of a system efficiently. This integrated circuit comes in a compact 12-lead DFN package, offering a space-saving solution for advanced power management requirements. The LTC2953 provides a wide range of features that simplify the power-up and power-down sequences, making it ideal for portable and battery-operated applications where power conservation is critical.

Key Features

  • Push Button On/Off Control: The LTC2953 allows for easy on/off control of the system using a simple push-button interface, which can significantly enhance user experience.
  • Adjustable Turn-On and Turn-Off Timers: Users can set precise timers for system turn-on and turn-off delays, providing flexibility in managing power sequences.
  • Wide Input Voltage Range: With an operating range of 2.7V to 26.4V, the LTC2953 can accommodate a variety of power sources, from single-cell batteries to multi-cell battery stacks.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered systems where extending battery life is a priority.
  • Power Fail Input: An integrated power fail input allows the system to respond to power supply issues, ensuring safe and orderly shutdowns when necessary.

Applications

The LTC2953IDD-2#PBF is versatile and can be used in a wide array of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

The LTC2953IDD-2#PBF is designed with precision and reliability in mind, featuring:

  • 12-Lead (4mm × 3mm) DFN Package
  • Temperature Range: -40°C to +85°C
  • RoHS Compliant

Linear Technology's LTC2953IDD-2#PBF is a comprehensive solution for system power management, offering advanced features in a compact package. Its ability to conserve power and simplify user interaction makes it an excellent choice for designers looking to enhance their system's power efficiency and user interface.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2178 $57.5246
15+ $6.7428 $101.1420
23+ $6.5321 $150.2383
32+ $6.3214 $202.2848
41+ $6.1107 $250.5387
55+ $5.4785 $301.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess