EN
  • EN
  • DE

TEA1703T/N1

Part No TEA1703T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SMPS GREEN OVP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Applications Secondary-Side Controller
Voltage - Input 5 V to 30 V
Supply Voltage - Operating 5 V to 30 V
Operating Supply Current 30μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 212786-TEA1703T/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1703T/N1 CAD Model

Description

Introducing the TEA1703T/N1 by NXP Semiconductors

The TEA1703T/N1 is a state-of-the-art energy-efficient IC solution designed by NXP Semiconductors, a leader in the electronics industry. This product is specifically tailored for the modern needs of low-power applications, particularly in the realm of portable devices and power supplies. Its primary function is to act as a zero-power standby controller, which significantly reduces the standby power consumption of the system it is integrated into.

Key Features

  • Zero-Power Standby: The TEA1703T/N1 is designed to minimize power usage when devices enter standby mode, achieving near-zero power consumption and thereby extending battery life and reducing energy costs.
  • High Efficiency: This IC ensures that the power supply operates with high efficiency, even at low power levels, making it ideal for energy-sensitive applications.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, making it versatile for use in various electronic devices.
  • Simple Integration: The compact SO8 package allows for easy integration into existing circuit designs without the need for significant redesign.

Applications

The TEA1703T/N1 is perfect for a multitude of applications where power efficiency is paramount. These include, but are not limited to:

  • Mobile device chargers
  • Standby power supplies
  • Energy-saving power sockets
  • Smart appliances
  • Green power solutions

Technical Specifications

With an impressive array of technical features, the TEA1703T/N1 stands out in its field:

  • Low no-load power consumption
  • High-voltage startup source
  • Supply voltage range up to 30V
  • SO8 package for easy mounting

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The TEA1703T/N1 is no exception and is built to meet the rigorous standards expected from a leading semiconductor manufacturer. Users can trust this product to provide consistent performance and contribute to the overall energy efficiency of their electronic devices.

For designers and engineers looking to enhance the energy efficiency of their power management systems, the TEA1703T/N1 by NXP is an excellent choice that combines innovation with practicality.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7393 $51.6537
22+ $4.7092 $103.6024
33+ $4.5620 $150.5460
46+ $4.4149 $203.0854
59+ $4.2677 $251.7943
79+ $3.8262 $302.2698
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess