EN
  • EN
  • DE

LTC1736IG

Part No LTC1736IG
Manufacturer Linear Technology
Description 5-Bit Adjustable High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208019-LTC1736IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1736IG CAD Model

Description

Linear Technology LTC1736IG Product Overview

The LTC1736IG is a versatile and robust integrated circuit developed by Linear Technology, designed to provide comprehensive power management solutions for complex electronic systems. This high-performance device is particularly suitable for applications requiring precise voltage regulation and efficient power conversion.

Key Features

  • Adjustable Output Voltage: The LTC1736IG offers an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application. This flexibility is crucial for optimizing the performance of the end product.
  • High Efficiency: The device is engineered to maximize power conversion efficiency, which is essential for reducing heat generation and improving the overall energy consumption of the system it is used in.
  • Overcurrent Protection: With built-in overcurrent protection, the LTC1736IG safeguards connected components from damage that could result from excessive current, enhancing the reliability and longevity of the entire system.
  • Thermal Protection: The thermal protection feature prevents the device from overheating, ensuring stable operation even under high load conditions.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, which can help prevent stress on the power supply and connected components.

Applications

  • Desktop Computers
  • Notebook Computers
  • DC/DC Converters
  • Telecommunications Systems
  • Industrial Equipment

The LTC1736IG's robust design and comprehensive feature set make it an ideal choice for engineers and designers looking for a reliable power management solution. Whether it's for consumer electronics, industrial systems, or telecommunications infrastructure, the LTC1736IG delivers the performance and durability required for demanding applications.

Encased in a durable 28-lead SSOP package, the LTC1736IG is designed for easy integration into a wide range of electronic products. Its compact form factor allows it to fit into space-constrained applications while still offering the full functionality needed to maintain stable and efficient power delivery.

With Linear Technology's reputation for quality and performance, the LTC1736IG stands out as a top-tier power management solution that engineers can trust to perform reliably in their critical applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1774 $65.8870
11+ $10.8120 $118.9320
17+ $10.4747 $178.0699
23+ $10.1363 $233.1349
30+ $9.7990 $293.9700
40+ $8.7849 $351.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess