EN
  • EN
  • DE

LTC1771ES8

Part No LTC1771ES8
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208054-LTC1771ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1771ES8 CAD Model

Description

The LTC1771ES8 is a compact, high-performance step-down DC/DC controller from Linear Technology designed to drive an external power MOSFET at switching frequencies up to 600kHz. This device is a part of a family of monolithic buck regulator controllers providing high efficiency, low noise operation, and a wide input voltage range, making it suitable for a variety of applications including telecommunications, automotive systems, and portable devices.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 2.5V to 9.8V, the LTC1771ES8 can deliver a continuous output current with efficiencies up to 95%, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is user-adjustable from 100kHz to 600kHz, allowing for flexibility in component selection and optimization of performance for specific applications.
  • No Current Sense Resistor Needed: Utilizing a sense resistor is optional due to the LTC1771's current mode operation, which simplifies the design and reduces system cost.
  • Low Noise Operation: Its constant frequency, current mode architecture ensures low, predictable output noise, which is critical for noise-sensitive applications.
  • Stable with Low ESR Output Capacitors: The LTC1771ES8 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thus improving the transient response.
  • Thermal Protection: It includes over-temperature protection that shuts down the device to prevent damage from excessive heat.

Applications:

  • Telecommunications
  • Portable Electronics
  • Automotive Power Systems
  • Distributed Power Systems
  • Battery-Operated Devices

The LTC1771ES8 is available in a compact 8-pin SO package, providing a space-saving solution for modern electronic applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to implement a reliable and efficient power management system.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess