LTC1775CS - High Efficiency, Low Noise Synchronous Step-Down Switching Regulator
The LTC1775CS from Linear Technology is a high-performance synchronous step-down switching regulator designed for power-efficient voltage conversion in a wide range of electronic applications. This regulator is part of Linear Technology's family of monolithic synchronous buck regulators and is notable for its high efficiency, low noise operation, and compact size, making it an ideal solution for portable devices, telecommunications, and industrial systems.
Key Features:
- Wide Input Voltage Range: The LTC1775CS operates from a 4V to 36V input voltage range, accommodating a variety of power sources including single-cell lithium-ion batteries, multi-cell battery stacks, and industrial power rails.
- High Efficiency: With its synchronous rectification topology and internal MOSFET switches, the LTC1775CS achieves efficiencies up to 95%, reducing heat dissipation and improving battery life in portable applications.
- Low Noise Operation: The regulator features a constant frequency, current mode architecture that minimizes noise and ripple, making it suitable for noise-sensitive applications such as RF and precision analog circuits.
- Adjustable Switching Frequency: The LTC1775CS allows the user to program the switching frequency from 100kHz to 500kHz or to synchronize it to an external clock, providing flexibility in optimizing the performance for specific applications.
- Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.
- Compact Package: The LTC1775CS is available in a compact 16-lead narrow SSOP package, which is ideal for space-constrained applications.
Applications:
- Portable Electronics
- Telecommunications
- Industrial Power Systems
- Distributed Power Systems
- Automotive Electronics
The LTC1775CS switching regulator is a testament to Linear Technology's commitment to delivering high-quality power management solutions. Its combination of high efficiency, low noise operation, and comprehensive protection features ensures reliable performance in a broad spectrum of applications, while its programmability and compact form factor offer design flexibility to engineers.