Product Overview: LTC1775IGN from Linear Technology
The LTC1775IGN is a high-performance, current mode PWM controller designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to cater to the demanding needs of DC/DC converters in a wide array of applications. The LTC1775IGN stands out for its ability to offer precise control, robust operation, and high efficiency, making it an ideal choice for telecommunications, computing, and industrial systems.
Key Features
- No RSENSE™ Operation: The LTC1775IGN does not require a sense resistor for current sensing, which helps to reduce power loss and improve efficiency. This unique feature is achieved through the use of the voltage drop across the inductor (DCR) or a discrete sense resistor for applications that require higher accuracy.
- Wide Input Voltage Range: With an operating range from 4V to 36V, this controller can handle a variety of supply voltages, making it versatile for different environments and applications.
- High Switching Frequency: The device is capable of operating at up to 550kHz, allowing for smaller external components, reduced output ripple, and a compact overall footprint.
- Opti-Loop™ Compensation: Linear Technology's proprietary Opti-Loop compensation allows for optimization of the transient response, ensuring stability and fast response to load changes.
- Output Overvoltage Protection: The LTC1775IGN features built-in overvoltage protection to safeguard the system against voltage spikes and other irregularities.
- Power Good Output Voltage Monitor: This function provides a signal when the output voltage is within ±10% of the regulated output, which can be used for sequencing or enabling/disabling other system components.
- Thermal Protection: The controller includes over-temperature protection that shuts down the device to prevent damage from excessive heat.
Applications
- Telecommunications Infrastructure
- Servers and Computing Systems
- Industrial Equipment
- Networking Equipment
- Portable Electronics
The LTC1775IGN is available in a 16-lead SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance. Its robust design and comprehensive feature set make the LTC1775IGN a reliable and efficient solution for advanced power management tasks.