EN
  • EN
  • DE

LTC1840CGN

Part No LTC1840CGN
Manufacturer Linear Technology
Description Dual Fan Controller with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208081-LTC1840CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1840CGN CAD Model

Description

Linear Technology LTC1840CGN Product Overview

The LTC1840CGN is a high-performance, low-power octal 12-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This precision ADC is housed in a compact 16-lead SSOP package, making it ideal for space-constrained applications that require multiple ADC channels.

One of the key features of the LTC1840CGN is its eight independent ADC channels, which provide simultaneous sampling capabilities. This makes it an excellent choice for multi-channel applications such as process control, medical instrumentation, and data acquisition systems where multiple analog signals need to be converted to digital data simultaneously.

The LTC1840CGN operates with a single 5V supply, and its power consumption is optimized for battery-powered and power-sensitive applications. It boasts a typical power dissipation of just 35mW, which can be further reduced to 1μW in shutdown mode, significantly extending battery life in portable devices.

This ADC also offers impressive conversion speed, with a maximum sampling rate of 200ksps, allowing for high-speed data acquisition without sacrificing accuracy. The device provides a flexible input range, with a pseudo-differential unipolar input range of 0V to 4.096V or a differential bipolar input range of ±2.048V, accommodating a variety of signal levels.

The LTC1840CGN features a high-speed SPI-compatible serial interface, enabling easy communication with microcontrollers and digital signal processors. Additionally, it includes a TAG output that indicates the channel number of the current conversion result, simplifying channel identification in multiplexed applications.

With its combination of multiple channels, low power consumption, high speed, and precision, the LTC1840CGN from Linear Technology is an exceptional choice for designers looking to integrate reliable data conversion within their electronic systems.

For further information, including detailed specifications, application notes, and support resources, engineers and product developers are encouraged to visit the official Linear Technology website or contact their local Linear Technology sales office.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess