EN
  • EN
  • DE

LTC1861HMS

Part No LTC1861HMS
Manufacturer Linear Technology
Description μPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208117-LTC1861HMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1861HMS CAD Model

Description

LTC1861HMS - A High-Performance Analog-to-Digital Converter

The LTC1861HMS from Linear Technology is a micropower, 12-bit analog-to-digital converter (ADC) that offers high performance in a compact package. Designed for space-constrained applications, this ADC is ideal for portable battery-powered devices, remote sensors, and other applications where power efficiency and size are critical factors.

This ADC operates on a single 5V supply and features a high-speed SPI-compatible serial interface. The LTC1861HMS is capable of sample rates up to 150ksps, allowing for fast and accurate data acquisition. This makes it suitable for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

One of the key features of the LTC1861HMS is its low power consumption. It has a typical operating current of just 850µA, which drops to 2µA in its nap mode and 1µA in sleep mode. This low power usage helps extend the battery life of portable devices, making it an excellent choice for remote monitoring and other applications where power is at a premium.

The LTC1861HMS comes in a 10-lead MSOP package, which is highly space-efficient and suitable for compact PCB layouts. Its small footprint allows designers to integrate it into systems without having to compromise on space or performance.

With its differential inputs, the LTC1861HMS provides a flexible input configuration, which is useful for various signal processing tasks. The ADC also features an internal conversion clock, which simplifies design and reduces external component count. Additionally, it offers a no latency feature, meaning that the ADC does not lose any samples when switching channels, which is essential for multiplexed applications.

In summary, the LTC1861HMS from Linear Technology is a versatile and efficient solution for high-speed data conversion. With its low power consumption, small package size, and high sample rates, it meets the needs of a diverse array of applications that require accurate and rapid digital representations of analog signals.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess