EN
  • EN
  • DE

LF412MJ8/883

Part No LF412MJ8/883
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±18V 8-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 72 dB
Gain Bandwidth Product 5.5 MHz
Input Bias Current 400 pA
Input Offset Voltage (Vos) 3 mV
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 2
Number of Pins 8
Power Dissipation 670 mW
Power Supply Rejection Ratio (PSRR) 80 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 13 V/µs
Voltage Gain 107.96 dB
Win Source Part Number 1191319-LF412MJ8/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF412MJ8/883 CAD Model

Description

The LF412MJ8/883 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This precision device is renowned for its exceptional features and reliability, making it an ideal choice for a wide range of applications, including military, aerospace, and other high-end industrial markets that require stringent quality and performance standards.

Key Features

  • Low Input Bias Current: The LF412MJ8/883 boasts a very low input bias current, which is crucial for high-impedance sensor applications and precision circuits.
  • High Input Impedance: With its high input impedance, this op-amp minimizes the loading effect on the input source, preserving signal integrity.
  • Low Offset Voltage: The low offset voltage allows for more accurate signal amplification, reducing errors in instrumentation and measurement applications.
  • Wide Supply Voltage Range: This device can operate over a wide range of supply voltages, enhancing its versatility in various circuit configurations.
  • Low Noise: The LF412MJ8/883 is designed to have low noise characteristics, which is essential for applications that require clean and precise amplification.

Applications

The LF412MJ8/883 is well-suited for a variety of applications where high precision and reliability are paramount. Its robust performance makes it an excellent choice for:

  • Instrumentation Amplifiers
  • Sample and Hold Circuits
  • Active Filters
  • Integrators and Differentiators
  • Analog-to-Digital Converters
  • Military and Aerospace Electronics

Quality and Reliability

Adhering to the stringent standards of the 883 series, the LF412MJ8/883 operational amplifier is subjected to rigorous testing and quality control measures. This ensures high-level performance under extreme conditions and long-term reliability for critical applications. The device is packaged in a hermetically sealed package, providing additional protection against harsh environments and ensuring stable operation over its lifetime.

With its combination of advanced features and proven dependability, the LF412MJ8/883 from Linear Technology stands out as a premier choice for designers seeking the utmost in op-amp performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2085 $63.6255
6+ $17.4018 $104.4108
9+ $16.8580 $151.7220
13+ $16.3142 $212.0846
16+ $15.7704 $252.3264
22+ $14.1390 $311.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess