EN
  • EN
  • DE

LTC1861IMS

Part No LTC1861IMS
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208118-LTC1861IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1861IMS CAD Model

Description

Overview of LTC1861IMS

The LTC1861IMS is a high-performance, micropower, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This product is designed to offer excellent accuracy and speed while consuming minimal power, making it an ideal choice for battery-powered applications and portable devices. Its small form factor and ease of use are complemented by its robust feature set, which includes a dual-channel input and a serial interface.

Key Features

  • Resolution: The LTC1861IMS provides a 12-bit resolution, allowing for precise digital representation of analog signals.
  • Channels: It features two differential or single-ended inputs, which can be selected via software, providing versatility for various measurement configurations.
  • Low Power Consumption: The device operates on a single 2.7V to 5.5V supply and offers a power-down feature, reducing power consumption to just 1μA, which is crucial for extending battery life in portable applications.
  • Sampling Rate: It offers conversion rates up to 150ksps, enabling rapid data acquisition for real-time processing.
  • No External Components Required: The LTC1861IMS includes an internal sample-and-hold circuit, eliminating the need for external components and simplifying the design process.
  • Serial Interface: The device includes a SPI/MICROWIRE compatible serial interface for easy communication with microcontrollers and digital systems.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC1861IMS is suitable for space-constrained applications.

Applications

The LTC1861IMS is versatile and can be used in a wide range of applications. Some typical use cases include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Operated Equipment
  • Medical Devices
  • Industrial Process Control
  • Robotics

Conclusion

The LTC1861IMS from Linear Technology is a powerful ADC solution that offers a blend of precision, speed, and power efficiency. Its small package and ease of integration make it an excellent choice for designers who require a reliable and high-quality data conversion component in their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1029 $56.2058
5+ $23.0588 $115.2940
7+ $22.3383 $156.3681
10+ $21.6177 $216.1770
12+ $20.8971 $250.7652
17+ $18.7353 $318.5001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,856 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess