Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208136-LTC1865ACMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865ACMS CAD Model

Description

Linear Technology's LTC1865ACMS: A High-Performance ADC Solution

The LTC1865ACMS from Linear Technology is a high-precision, dual-channel, 16-bit Analog-to-Digital Converter (ADC) that is designed to cater to the demanding requirements of advanced digital data acquisition systems. This compact, micropower ADC is a perfect solution for applications where space is at a premium and low power consumption is crucial, such as in portable or remote sensing devices.

Encased in a 10-lead MSOP package, the LTC1865ACMS operates on a single 5V supply and features a throughput rate of 150ksps. This high-speed device allows for rapid data acquisition, enabling real-time processing for various applications. The two differential channels are multiplexed to a single high-speed, high-accuracy ADC, providing users with flexibility and efficiency in their measurement systems.

The LTC1865ACMS boasts an impressive feature set, including a wide input range that allows for direct digitization of signals up to ±VREF, where VREF can vary between 2.5V and 5V. This flexibility offers designers the ability to customize the dynamic range of their system to match specific application requirements. The no latency feature ensures reliable and consistent data throughput, which is critical in control and monitoring applications where timing is essential.

Power consumption is a key consideration in many modern electronic systems, and the LTC1865ACMS addresses this with its nap and sleep modes. These power-saving features allow the device to reduce power consumption between conversions effectively, making it an ideal choice for battery-operated and power-sensitive applications.

The integration of an automatic shutdown feature further enhances the power efficiency of the LTC1865ACMS. When not converting, the ADC automatically powers down, significantly reducing power consumption to a mere 10μW, thus extending battery life in portable applications.

In summary, the LTC1865ACMS from Linear Technology is an advanced, high-speed, dual-channel 16-bit ADC that offers excellent accuracy, low power consumption, and a compact form factor. Its robust feature set makes it an ideal choice for a wide range of applications, including portable devices, medical instruments, industrial control systems, and data acquisition modules.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4842 $56.9684
5+ $23.3717 $116.8585
7+ $22.6413 $158.4891
10+ $21.9110 $219.1100
12+ $21.1806 $254.1672
16+ $18.9895 $303.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention