EN
  • EN
  • DE

LTC1867CGN

Part No LTC1867CGN
Manufacturer Linear Technology
Description 12-/16-Bit, 8-Channel 200ksps ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208144-LTC1867CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LTC1867CGN CAD Model

Description

Introducing the LTC1867CGN from Linear Technology

The LTC1867CGN is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Linear Technology to cater to a wide array of applications that require precise and accurate digital representation of analog signals. This ADC is particularly suitable for applications in industrial measurement, process control, and data acquisition systems, where reliability and accuracy are of utmost importance.

One of the standout features of the LTC1867CGN is its eight-channel multiplexer, which allows for versatile input configuration. Users can select between four differential or eight single-ended input channels, providing flexibility to interface with various sensor types. This feature simplifies circuit design and reduces the need for external components, making it an efficient choice for complex systems.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it compatible with both low-power and standard logic level systems. This versatility ensures that the LTC1867CGN can be easily integrated into a variety of power environments without compromising its performance.

The LTC1867CGN boasts an impressive sampling rate of up to 200ksps, enabling real-time data acquisition and processing. This high speed, combined with its 16-bit resolution, ensures that the digital output accurately reflects the subtleties and nuances of the input signal, which is critical for high-fidelity applications.

Another advantage of the LTC1867CGN is its no latency feature. Each conversion is performed in a single cycle, meaning there is no delay between the acquisition of the sample and its conversion to a digital value. This characteristic is particularly beneficial for control systems that require immediate response to changing conditions.

The ADC comes in a compact 16-pin narrow SSOP package, which is ideal for space-constrained applications. Additionally, it features a serial interface that is SPI and MICROWIRE compatible, ensuring easy connectivity with a wide range of microcontrollers and digital systems.

In summary, the LTC1867CGN from Linear Technology is a robust, high-speed, and versatile ADC solution that offers exceptional performance for demanding applications. Its combination of high resolution, multiple input channels, and ease of integration make it an excellent choice for engineers looking to enhance the precision and efficiency of their data acquisition systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6492 $55.2984
5+ $22.6866 $113.4330
7+ $21.9776 $153.8432
10+ $21.2687 $212.6870
13+ $20.5597 $267.2761
17+ $18.4328 $313.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess