Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208145-LTC1867IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1867IGN CAD Model

Description

LTC1867IGN: A High-Performance Analog-to-Digital Converter

The LTC1867IGN, crafted by Linear Technology, stands as a pinnacle of precision in the realm of analog-to-digital converters (ADCs). This 16-bit, 8-channel device is designed to deliver top-notch performance for a wide range of applications, including industrial monitoring systems, medical equipment, and any scenario where accurate data conversion is critical.

Key Features

  • Resolution: The LTC1867IGN boasts a 16-bit resolution, ensuring detailed and precise digital representation of analog signals.
  • Channels: It offers 8 multiplexed channels, providing flexibility and efficiency by allowing multiple signal inputs to be converted using a single ADC.
  • Sampling Rate: With a maximum sampling rate of 200ksps, this ADC is capable of handling high-speed signal processing, making it suitable for dynamic systems that require quick data acquisition.
  • Interface: The device features a simple-to-use SPI/MICROWIRE™ compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Operating with a single 5V supply, the LTC1867IGN is designed for power-sensitive applications, boasting a low power consumption of 5mW.
  • Package: Housed in a 16-pin narrow SSOP package, it offers a compact footprint ideal for space-constrained applications.

Advanced Performance

The LTC1867IGN is engineered to deliver high-fidelity data conversion. Its differential inputs provide improved noise rejection, and the no latency feature ensures reliable and continuous data output, which is particularly important in control loop applications. The ADC also includes an automatic sleep mode, further reducing power consumption when not actively converting.

Reliability and Versatility

Linear Technology's commitment to quality means the LTC1867IGN is built to perform reliably in harsh environments, with an operating temperature range of -40°C to 85°C. Its versatile input range and the ability to choose between unipolar and bipolar inputs make it adaptable to a variety of signal types, ensuring that it can be seamlessly integrated into diverse systems.

For designers and engineers looking for an ADC that combines precision, speed, and efficiency, the LTC1867IGN from Linear Technology is an exemplary choice, offering a balance of performance and power consumption that is hard to surpass.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0531 $58.1062
5+ $27.2144 $136.0720
7+ $26.2950 $184.0650
10+ $24.4562 $244.5620
12+ $23.5368 $282.4416
15+ $22.6174 $339.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention