EN
  • EN
  • DE

LTC1867LCGN

Part No LTC1867LCGN
Manufacturer Linear Technology
Description Micropower, 3V, 12-/16-Bit, 8-Channel 175ksps ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208146-LTC1867LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1867LCGN CAD Model

Description

Overview of LTC1867LCGN

The LTC1867LCGN is a high-performance, 8-channel, 12-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, a company renowned for its expertise in designing power management and analog solutions. This ADC is designed to operate with dual ±5V supplies or a single 5V supply, offering flexibility in various system designs.

Key Features

  • High Resolution: With 12-bit resolution, the LTC1867LCGN ensures precise digital representation of analog signals, making it suitable for applications that require accurate data acquisition.
  • Multiple Input Channels: The device boasts 8 differential channels, which can be configured in software as 16 single-ended inputs, providing versatility for multiplexed data acquisition systems.
  • Low Power Consumption: Designed for power-sensitive applications, it features a power-down mode reducing the supply current to 2μA, and a typical operating supply current of 850μA.
  • No External Components Required: The LTC1867LCGN is a self-contained unit that does not require external clock sources or driver components for operation, simplifying the design and reducing system cost.

Performance Specifications

  • Conversion Rate: It offers a fast conversion rate of up to 200ksps, allowing for real-time data processing in demanding applications.
  • Easy Interface: The device communicates via a simple SPI/MICROWIRE compatible serial interface, which is easily integrated with most microcontrollers and digital systems.
  • Software Selectable Inputs: Input channel selection and configuration settings can be controlled through software, providing flexibility and ease of use.

Applications

The LTC1867LCGN is ideal for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Monitoring
  • Automotive Systems

Package and Quality

The LTC1867LCGN comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications. Linear Technology ensures high-quality and reliability, which is critical for industrial and automotive applications where precision and durability are paramount.

In summary, the LTC1867LCGN from Linear Technology is a versatile, high-performance ADC that offers an exceptional balance of speed, precision, and power efficiency, making it an excellent choice for sophisticated data acquisition tasks.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess