Linear Technology LTC1876EG - High Performance Step-Down Switching Regulator
The LTC1876EG from Linear Technology is a high-performance, synchronous step-down switching regulator that delivers exceptional efficiency and versatility for a variety of applications. This component is designed to meet the demands of modern electronic devices that require stable and efficient power management solutions.
Key Features:
- Wide Input Voltage Range: The LTC1876EG operates over a wide input voltage range from 4V to 36V, making it suitable for a broad array of power sources, including automotive batteries and industrial supplies.
- High Output Current: This regulator can deliver up to 2A of continuous output current, which is ideal for high-power applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing the flexibility needed to power different circuits and components.
- Synchronous Operation: Synchronous rectification enhances efficiency by reducing power loss, allowing for better performance and reduced heat generation.
- High Efficiency: The LTC1876EG offers up to 95% efficiency, minimizing energy loss and ensuring reliable operation even in power-sensitive applications.
- Programmable Frequency: With a programmable switching frequency from 100kHz to 500kHz, designers have the flexibility to optimize the regulator for size, efficiency, or output ripple.
- Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the regulator and the overall system.
Applications:
The LTC1876EG is suitable for a variety of applications, including but not limited to:
- Telecommunications
- Automotive systems
- Industrial controls
- Portable devices
- Computer systems
- Power distribution systems
Package and Quality:
Encased in a 24-lead SSOP package, the LTC1876EG is designed with a small footprint in mind, allowing for compact PCB layouts. Linear Technology ensures high-quality manufacturing standards, making the LTC1876EG a reliable choice for critical applications where performance and durability are paramount.