EN
  • EN
  • DE

LTC1921CS8#TRPBF

Part No LTC1921CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8SOIC / Comparator Dual -10V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Dual Power Supply Monitor
Operating Supply Voltage 10 V ~ 80 V
Operating Supply Current 160μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782279-LTC1921CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1921
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1921CS8#TRPBF CAD Model

Description

LTC1921CS8#TRPBF - Precision Dual Channel Hot Swap Controller

The LTC1921CS8#TRPBF is a state-of-the-art dual channel hot swap controller designed by Linear Technology, now part of Analog Devices. It is specifically engineered to allow safe insertion and removal of circuit boards into live backplanes or other hot power sources. This component is housed in an 8-lead narrow SOIC package, making it compact and suitable for space-constrained applications.

One of the key features of the LTC1921CS8#TRPBF is its ability to independently control the inrush current for each channel, ensuring that the system power supply is not overloaded when a new board is inserted. This is particularly important in high-availability systems where uninterrupted operation is critical. The device operates over a wide voltage range, accommodating various applications and ensuring flexibility in system design.

The LTC1921CS8#TRPBF includes overcurrent protection, which guards against excessive power draw that can damage the board or the power supply. This is achieved through a fast-acting electronic circuit breaker function, which provides immediate response to overcurrent conditions. Additionally, the product features an adjustable current limit, allowing designers to tailor the protection to the specific needs of their application.

The controller also offers a multi-function timer for controlling circuit breaker response time, further enhancing its protective capabilities. This allows for a customizable approach to managing how the system responds to fault conditions, providing designers with the tools to optimize system reliability.

Moreover, the LTC1921CS8#TRPBF includes under-voltage lockout (UVLO), ensuring that the hot swap action does not occur at voltages that could be detrimental to the system. This feature helps to prevent the improper operation of the circuitry on the inserted board, which could otherwise be caused by insufficient supply voltages.

Overall, the LTC1921CS8#TRPBF from Linear Technology is an advanced solution for power management and circuit protection in hot swap applications. Its robust feature set and compact form factor make it an ideal choice for ensuring the safe and reliable operation of critical systems in telecommunications, data centers, and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6367 $50.0973
47+ $2.1634 $101.6798
72+ $2.0958 $150.8976
99+ $2.0282 $200.7918
128+ $1.9606 $250.9568
171+ $1.7578 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess