Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208191-LTC1982ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1982ES6 CAD Model

Description

Linear Technology LTC1982ES6: A Compact, High-Efficiency Switched Capacitor DC/DC Converter

The LTC1982ES6 from Linear Technology is a versatile and highly efficient switched capacitor DC/DC converter that is designed to provide a compact power management solution for a wide range of applications. Its small footprint and high efficiency make it an ideal choice for portable and battery-powered devices where space is at a premium and energy efficiency is crucial.

The LTC1982ES6 operates over a wide input voltage range of 1.8V to 5.5V, making it compatible with various power sources, including single-cell lithium-ion batteries. It can deliver a regulated output voltage that is either doubled or inverted from the input voltage, which provides designers with flexibility in managing power supplies within their circuits.

This converter is housed in a compact 6-lead SOT-23 package, ensuring minimal impact on the overall size of the end product. Despite its small size, the LTC1982ES6 does not compromise on performance. It boasts high conversion efficiency, thanks to its low quiescent current and the use of low-loss switching capacitors.

Furthermore, the LTC1982ES6 features a low-noise operation, which is critical for sensitive RF and analog applications. The device's switching frequency is set internally, which reduces the need for external components and simplifies the design process. It also has built-in short-circuit and over-temperature protection, enhancing the reliability and safety of the end product.

The LTC1982ES6's ease of use is exemplified by its minimal external component requirement. Only two flying capacitors and two small bypass capacitors are needed to complete the design, which helps to reduce the overall cost and complexity of the power supply circuitry.

In summary, the LTC1982ES6 from Linear Technology is a high-efficiency, switched capacitor DC/DC converter that offers a compact and flexible solution for power management in space-constrained applications. Its wide input voltage range, high efficiency, low noise operation, and ease of use make it a top choice for designers looking to optimize their power supply designs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention