EN
  • EN
  • DE

LTC1998CS6

Part No LTC1998CS6
Manufacturer Linear Technology
Description 2.5uA, 1% Accurate SOT-23 Comparator and Voltage Reference for Battery Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208206-LTC1998CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1998CS6 CAD Model

Description

The LTC1998CS6 from Linear Technology is a high-performance instrumentation amplifier that offers precision, low noise, and ease of use for a wide range of applications. Ideal for small-signal amplification, this amplifier is designed to handle a variety of signals in medical, industrial, and automotive environments, providing reliable and accurate measurements.

Key Features

  • High Precision: The LTC1998CS6 offers excellent accuracy with a low offset voltage and drift, ensuring precise signal amplification for critical applications.
  • Low Noise: With its low noise characteristics, it is perfect for applications that require a clean signal amplification, such as medical instrumentation and sensor conditioning.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes dynamic range when operating from low supply voltages.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-powered devices.
  • Compact Package: Housed in a compact SOT-23 package, the LTC1998CS6 is ideal for space-constrained applications.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Automotive sensors
  • Data acquisition systems
  • Portable instrumentation

Technical Specifications

Parameter Value Supply Voltage Range 2.7V to 5.5V Input Offset Voltage 25 µV Max Input Offset Drift 0.3 µV/°C Max Output Swing Rail-to-Rail Package SOT-23

The LTC1998CS6 is a testament to Linear Technology's commitment to providing high-quality, precise instrumentation amplifiers for complex and demanding applications. Its combination of precision, low noise, and versatile features make it an excellent choice for professionals seeking reliable signal conditioning.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1726 $65.1780
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6158 $290.8440
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess