Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208207-LTC1998IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1998IS6 CAD Model

Description

Introduction to the LTC1998IS6

The LTC1998IS6 is a high-precision instrumentation amplifier designed by Linear Technology. This compact and versatile component is tailored for applications requiring accurate and reliable signal amplification. Its small footprint and low power consumption make it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • Precision Performance: The LTC1998IS6 boasts excellent linearity and high gain accuracy, ensuring that signals are amplified without significant distortion or loss of information.
  • Low Power Consumption: With its focus on energy efficiency, this device is suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Supply Range: It operates with a supply voltage range that accommodates various application requirements, providing design flexibility.
  • Robust Design: The LTC1998IS6 is designed to withstand harsh conditions and provides reliable performance over a wide temperature range.

Applications

The LTC1998IS6 is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Automotive sensors
  • Portable instrumentation

Technical Specifications

The technical specifications of the LTC1998IS6 reflect its capability to handle demanding amplification tasks:

  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Gain Set with External Resistors: This feature allows for customization of the gain setting, providing flexibility for different use cases.
  • Low Offset Voltage: The LTC1998IS6 maintains a low offset voltage, which is crucial for maintaining signal integrity.

Conclusion

The LTC1998IS6 from Linear Technology is a testament to the company's commitment to providing high-quality, precision amplifiers for a diverse range of applications. Its combination of precision, low power consumption, and robustness in a compact package make it a top choice for designers looking to enhance their signal processing capabilities.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,480 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention