Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Operating Supply Voltage 5V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782303-LTC202CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC202
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC202CS#PBF CAD Model

Description

Product Overview: LTC202CS#PBF

The LTC202CS#PBF is a high-performance dual SPST analog switch from Linear Technology, designed to provide efficient and reliable switching solutions for a wide range of applications. This precision switch is ideal for use in systems that require low power consumption, high-speed operation, and minimal signal distortion. With its compact size and robust feature set, the LTC202CS#PBF is a versatile component suitable for both industrial and consumer electronics.

Key Features

  • Low On-Resistance: The LTC202CS#PBF offers a low on-resistance, typically 25 ohms, which ensures minimal voltage drop across the switch and preserves signal integrity.
  • High-Speed Operation: With switch times of 150ns for turn-on and 100ns for turn-off, this device is capable of handling high-speed signals without significant delays.
  • Low Power Consumption: The device operates with a very low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: The switch can operate over a broad supply voltage range from ±4.5V to ±18V, accommodating various power supply requirements.
  • Improved Signal Handling: The LTC202CS#PBF is designed to handle peak-to-peak signal levels up to the supply voltage, providing flexibility in signal routing and management.
  • Single or Dual Supply Operation: This switch can be powered by a single supply or dual supplies, offering design flexibility for different system architectures.

Applications

The LTC202CS#PBF is suitable for a multitude of applications, including:

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC202CS#PBF is no exception. It is manufactured to high standards to ensure consistent performance and reliability in demanding environments. The switch is available in a 16-pin narrow SOIC package, which is RoHS compliant and suitable for surface mount technology (SMT) assembly processes.

Whether you are designing a sophisticated communication system or a simple analog interface, the LTC202CS#PBF from Linear Technology is an excellent choice for your switching needs, combining efficiency, speed, and precision in a single, compact package.

You May Also Be Interested in

Maxim Integrated
2.5W, Quad, SPST, CMOS Analog Switches
Need more? Email Us
ECAD model for MAX4661EPE
Analog Devices Inc.
4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches | IC SWITCH TRIPLE SPDT 16LFCSP
Lowest to $12.9349
ECAD model for ADG1433YCPZ-REEL
Maxim Integrated
Precision, CMOS Analog Switches | IC SWITCH SPST 8DIP
Need more? Email Us
ECAD model for MAX317EPA
ON Semiconductor
Analog Multiplexer/ Demultiplexer | IC MUX/DEMUX DUAL 4X1 16SOIC
Need more? Email Us
ECAD model for MC74LVX4052D
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.4618
ECAD model for TMUX4051PWRQ1
Maxim Integrated
Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
Need more? Email Us
ECAD model for MAX349EAP
Analog Devices Inc.
CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP | IC SWITCH DUAL SPST 8MSOP
Need more? Email Us
ECAD model for ADG723BRM-REEL
Maxim Integrated
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16DIP
Need more? Email Us
ECAD model for MAX4621CPE
Vishay
Single 4:1 Low rON Multiplexers
Need more? Email Us
ECAD model for DG2034DQ-T1-E3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 696 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention