EN
  • EN
  • DE

MAX4621CPE

Part No MAX4621CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4621
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213870-MAX4621CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4621CPE CAD Model

Description

Maxim Integrated MAX4621CPE - Low-Voltage, Single-Supply SPST Analog Switch

The MAX4621CPE from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch designed to deliver precision signal routing in a broad range of applications. This versatile component is ideal for systems that require low-voltage operation and minimal power consumption, such as portable battery-powered devices, sample-and-hold circuits, and communication systems.

Operating from a single +2.7V to +12V supply or dual ±2.7V to ±6V supplies, the MAX4621CPE offers designers flexibility in power supply management. This analog switch features low on-resistance (R<sub>ON) of just 100Ω, which remains flat over the specified signal range. It also exhibits low charge injection, making it suitable for high-precision applications where signal integrity is paramount.

With its fast switching times (t<sub>ON of 150ns and t<sub>OFF of 100ns), the MAX4621CPE ensures responsive performance in time-critical signal paths. Additionally, the device's low power consumption and high ESD protection (±2000V) contribute to its robustness and reliability in demanding environments.

The MAX4621CPE comes in a 16-pin PDIP (Plastic Dual In-line Package), which is widely recognized for its ease of handling and soldering onto PCBs. This package is also conducive to prototyping and educational environments where manual assembly is common.

Key features of the MAX4621CPE include:

  • Single +2.7V to +12V supply or dual ±2.7V to ±6V supplies
  • Low R<sub>ON: 100Ω
  • Fast switching: t<sub>ON = 150ns, t<sub>OFF = 100ns
  • Low charge injection
  • High ESD protection: ±2000V
  • 16-pin PDIP package for easy implementation

Whether it's for audio signal routing, data acquisition systems, or other analog applications, the MAX4621CPE offers the performance and reliability expected from Maxim Integrated's products. Its combination of low-voltage operation, fast switching, and low on-resistance makes it a smart choice for designers looking to optimize their signal chain performance.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1496 $61.7952
28+ $4.2254 $118.3112
43+ $4.0933 $176.0119
59+ $3.9613 $233.7167
76+ $3.8292 $291.0192
101+ $3.4331 $346.7431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess