EN
  • EN
  • DE

ADG723BRM-REEL

Part No ADG723BRM-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP | IC SWITCH DUAL SPST 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -97dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG723
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140430-ADG723BRM-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG723BRM-REEL CAD Model

Description

Product Overview: ADG723BRM-REEL from Analog Devices Inc.

The ADG723BRM-REEL is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers a dual SPST (single pole, single throw) configuration, making it an ideal choice for applications that require efficient routing of analog signals. Its compact size and low power consumption are perfect for portable and battery-powered devices.

With a wide dual-supply voltage range from ±2.7 V to ±5.5 V and a single-supply voltage range from +2.7 V to +5.5 V, the ADG723BRM-REEL provides flexibility in various circuit designs. The switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. Its on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion. This feature, combined with a low on-resistance of typically 4 ohms, makes the ADG723BRM-REEL suitable for audio and video signal routing, as well as other high-frequency applications.

The device is designed to minimize leakage currents, with on and off leakage currents of less than 0.1 nA at +25°C, which is critical for precision analog applications. Fast switching times of tON 20 ns and tOFF 30 ns allow the ADG723BRM-REEL to be used in applications requiring high-speed operation.

The ADG723BRM-REEL is offered in a small 10-lead MSOP (Mini Small Outline Package), which is beneficial for space-constrained designs. The "REEL" designation indicates that this product is provided in tape and reel packaging, making it suitable for automated assembly processes, and is ideal for volume production environments.

Key features include:

  • Low on-resistance (4 Ω typical)
  • Flat on-resistance over signal range
  • Dual-supply operation: ±2.7 V to ±5.5 V
  • Single-supply operation: +2.7 V to +5.5 V
  • Fast switching times: tON 20 ns, tOFF 30 ns
  • Ultra-low leakage currents
  • Compact 10-lead MSOP package

Overall, the ADG723BRM-REEL from Analog Devices Inc. is a reliable and versatile choice for designers looking to incorporate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess