EN
  • EN
  • DE

ADA4610-1BRZ-R7

Part No ADA4610-1BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 61V/µs
Gain Bandwidth Product 16.3 MHz
-3db Bandwidth 9.5 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 1.6mA
Current - Output / Channel 79 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 1164108-ADA4610-1BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4610-1BRZ-R7 CAD Model

Description

The ADA4610-1BRZ-R7 from Analog Devices Inc. is a high-precision operational amplifier that offers an excellent combination of low noise, high accuracy, and low power consumption, making it ideal for a wide range of applications including medical instrumentation, sensor signal conditioning, and precision filters.

This operational amplifier features a typical offset voltage of only 75 µV and an offset voltage drift of just 0.7 µV/°C, ensuring signal integrity and stability across a wide temperature range. With a noise performance of only 2.9 nV/√Hz at 1 kHz, the ADA4610-1BRZ-R7 provides a clean and precise amplification, which is critical for high-fidelity signal processing and data acquisition systems.

Key Features:

  • Low Offset Voltage: 75 µV typical
  • Offset Voltage Drift: 0.7 µV/°C typical
  • Low Noise: 2.9 nV/√Hz at 1 kHz
  • Wide Supply Voltage Range: ±5 V to ±15 V
  • High Gain Bandwidth Product: 10 MHz
  • Low Input Bias Current: 50 pA maximum
  • Operating Temperature Range: -40°C to +125°C

The ADA4610-1BRZ-R7 operates within a supply voltage range of ±5 V to ±15 V, providing the flexibility to be used in various circuit configurations. Additionally, its gain bandwidth product of 10 MHz allows for a wide frequency range of operation without compromising gain.

Packaged in a compact SOIC-8 form factor, the ADA4610-1BRZ-R7 is designed to occupy minimal space on a circuit board, while its robust design ensures reliable performance in harsh environments with an operating temperature range of -40°C to +125°C.

Whether you are designing precision amplifiers for industrial control systems, high-performance audio equipment, or any application requiring low-noise and high-accuracy signal processing, the ADA4610-1BRZ-R7 from Analog Devices Inc. stands out as an exceptional choice for your operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9013 $53.9143
25+ $4.0216 $100.5400
39+ $3.8959 $151.9401
54+ $3.7703 $203.5962
69+ $3.6446 $251.4774
92+ $3.2676 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,834 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess