EN
  • EN
  • DE
  • IT

DG2034DQ-T1-E3

Part No DG2034DQ-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Single 4:1 Low rON Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 5.5 Ohm
Channel-to-Channel Matching (ΔRon) 160 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 30ns, 20ns
Charge Injection -4.4pC
Channel Capacitance (CS(off), CD(off)) 13pF, 43pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -77dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1167352-DG2034DQ-T1-E3
Manufacturer Homepage www.vishay.com
Family Name DG2034
Introduction Date September 03, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2034DQ-T1-E3 CAD Model

Description

The 1167352-DG2034DQ-T1-E3 from Vishay is an SP4T switch circuit designed for use in electronic circuits.

  • Switch Configuration: SP4T
  • Status: Obsolete
  • Popularity: Medium
  • Manufacturer: Vishay
  • Win Source Part Number: 1167352-DG2034DQ-T1-E3
  • Packaging: Reel - TR
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • On-State Resistance (Maximum): 5.5 Ohm
  • Switch Time (Ton, Toff) (Maximum): 30ns, 20ns

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,812 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess