Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Operating Supply Voltage 5V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782304-LTC203CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC203
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC203CS#PBF CAD Model

Description

Linear Technology LTC203CS#PBF Product Overview

The LTC203CS#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This component is designed to meet the demanding requirements of a wide range of applications, including test equipment, instrumentation, and control systems. It features a combination of low noise, high speed, and precision that makes it an ideal choice for sensitive and critical signal amplification tasks.

Key Features

  • Precision Performance: The LTC203CS#PBF offers excellent accuracy and stability, ensuring minimal signal distortion and high fidelity in the amplification process.
  • Low Noise: With a low noise level, this op-amp is suitable for applications where a clean signal is paramount, such as audio processing or medical instrumentation.
  • High Speed: Its fast slew rate and bandwidth enable the LTC203CS#PBF to handle rapid signal changes efficiently, making it suitable for high-speed data acquisition and processing tasks.
  • Power Efficiency: The device operates with a low supply current, which helps to minimize power consumption, making it ideal for portable and battery-operated equipment.
  • Versatile Supply Voltage: It can operate with a wide range of supply voltages, providing flexibility in different circuit designs and applications.
  • Robust Packaging: The LTC203CS#PBF comes in a sturdy package that ensures long-term reliability and durability, even in harsh environmental conditions.

Applications

Due to its versatile nature, the LTC203CS#PBF is suitable for a variety of applications, including but not limited to:

  • High-precision instrumentation
  • Active filters and signal conditioning
  • Audio and acoustic systems
  • Medical equipment
  • Analog to digital converters (ADC) drivers
  • Data acquisition systems

The LTC203CS#PBF is a testament to Linear Technology's commitment to providing cutting-edge solutions for complex electronic challenges. Whether you're designing a sophisticated measurement device or looking to enhance the performance of existing systems, the LTC203CS#PBF offers the precision, speed, and reliability needed to achieve outstanding results.

You May Also Be Interested in

Maxim Integrated
Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Need more? Email Us
ECAD model for MAX307EWI
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to $28.8754
ECAD model for ADG407BP
Renesas Electronics America
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | IC SWITCH QUAD SPDT 16TSSOP
Lowest to $1.1306
ECAD model for ISL8499IVZ
ON Semiconductor
IC MULTIPLEXER QUAD 4X1 14SOIC
Lowest to $0.1487
ECAD model for MC14066BD
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to $0.3194
ECAD model for SN74HC4066D
Analog Devices Inc.
CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to $20.2726
ECAD model for ADG509AKN
Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention