EN
  • EN
  • DE

NL7WB66US8

Part No NL7WB66US8
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 337760-NL7WB66US8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL7WB66US8 CAD Model

Description

The NL7WB66US8 from ON Semiconductor is a high-performance, dual single-pole single-throw (SPST) analog switch designed for use in a wide range of applications. This versatile component is well-suited for signal routing in consumer, medical, industrial, and telecommunications equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 5 ohms), ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive applications.
  • Wide Voltage Range: It operates over a broad power supply range of 1.65V to 5.5V, making it compatible with various logic levels and allowing for flexible design options.
  • High Current Handling: The NL7WB66US8 can handle continuous current up to 250 mA, making it suitable for driving moderate loads.
  • Fast Switching Speed: With a typical switch on-time of 4 ns and off-time of 2 ns, it provides swift and responsive switching performance.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, guarding against damage from static electricity and enhancing reliability.
  • Low Power Consumption: The switch's sub-microwatt power consumption in the off state helps to conserve energy in battery-powered devices.
  • Compact Package: Housed in an ultra-small µDFN package, the NL7WB66US8 is ideal for space-constrained applications.

Applications

The NL7WB66US8's robust performance and compact size make it an excellent choice for a variety of applications, including:

  • Audio and video signal routing
  • Portable and battery-powered devices
  • Data acquisition systems
  • Sample and hold circuits
  • Communication systems
  • Test equipment

Overall, the ON Semiconductor NL7WB66US8 provides designers with a reliable and efficient solution for analog signal switching. Its low on-resistance, fast switching speed, and ESD protection ensure optimal performance in a range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess