The LTC2052CS#PBF is a high-performance, zero-drift operational amplifier from Linear Technology, designed for precision applications that demand low offset, low noise, and long-term stability. This operational amplifier utilizes Linear Technology's advanced chopper-stabilized design, which significantly reduces the offset voltage and drift over time and temperature. The LTC2052CS#PBF is ideal for high-precision instrumentation, data acquisition systems, and medical equipment.
Key Features
- Zero-Drift Topology: Ensures ultra-low input offset voltage and eliminates drift over time and temperature, providing consistent performance.
- Low Noise: Offers a low input voltage noise density, making it suitable for sensitive applications where noise is a critical factor.
- High Accuracy: Delivers excellent DC precision with high input impedance, ensuring accurate signal amplification without distortion.
- Power Efficiency: Operates with a supply voltage range from 2.7V to 6V, allowing for efficient use in battery-powered devices.
- Single or Dual Supply Operation: Provides flexibility in a variety of circuit configurations, whether a single supply or dual supply is required.
- Robust Package: Comes in a durable 16-lead narrow SOIC package, making it reliable for industrial-grade applications.
Applications
The LTC2052CS#PBF is versatile and can be used in a wide range of applications, including:
- Precision Instrumentation
- Data Acquisition Systems
- Medical Devices
- Temperature Measurement
- Automotive Control Systems
- Process Control Systems
Product Specifications
Parameter
Value
Input Offset Voltage
2 µV (Maximum)
Input Offset Drift
30 nV/°C (Maximum)
Supply Voltage Range
2.7V to 6V
Operating Temperature Range
-40°C to 85°C
Package
16-Lead Narrow SOIC
With its exceptional stability and precision, the LTC2052CS#PBF operational amplifier is an excellent choice for designers who require the highest level of accuracy and reliability in their applications.