EN
  • EN
  • DE
  • IT

LTC2052IS

Part No LTC2052IS
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208247-LTC2052IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2052IS CAD Model

Description

Linear Technology's LTC2052IS Precision Operational Amplifier

The LTC2052IS is a high-performance, zero-drift operational amplifier from Linear Technology, now part of Analog Devices, designed for precision applications that demand low offset voltage and drift over time and temperature. This op-amp is ideal for instrumentation, medical equipment, and active filtering, where stability and accuracy are crucial.

Housed in a robust industrial-grade package, the LTC2052IS is built to operate over a wide temperature range, ensuring reliability and consistent performance in challenging environments. Its advanced design features a proprietary auto-zeroing technique that constantly corrects for DC errors, resulting in an exceptional offset voltage of just 2µV and an ultra-low offset drift of 0.02µV/°C.

The LTC2052IS offers a wide supply voltage range of 2.7V to 11V, making it versatile for both single and dual supply operations. This flexibility allows designers to incorporate the op-amp into a variety of circuits without the need for additional power supply configurations. Additionally, its low input bias current of 10pA and low quiescent current of 750µA per amplifier further enhance its suitability for battery-powered and portable applications, where power efficiency is paramount.

The device also boasts a high gain bandwidth product of 1MHz and a slew rate of 0.8V/µs, ensuring that it can handle a broad range of frequencies without sacrificing precision. Furthermore, the LTC2052IS features a rail-to-rail output, which maximizes the dynamic range in low supply voltage applications.

For design flexibility, the LTC2052IS comes in a 16-lead narrow SSOP package that is compatible with standard surface-mount processes, enabling easy integration into various circuit designs. Its robust construction and high-precision characteristics make it a go-to choice for engineers looking to enhance the performance and accuracy of their electronic systems.

In summary, the LTC2052IS from Linear Technology is a top-tier, zero-drift operational amplifier that combines precision, versatility, and durability, making it an excellent choice for a wide array of sensitive and critical electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4399 $74.8798
4+ $30.7200 $122.8800
6+ $29.7600 $178.5600
8+ $28.8000 $230.4000
11+ $27.8400 $306.2400
14+ $24.9600 $349.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess