Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208251-LTC2053IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2053IDD CAD Model

Description

The LTC2053IDD is a high-precision instrumentation amplifier from Linear Technology, designed to provide cutting-edge performance for a wide range of applications. Its zero-drift topology ensures that the offset voltage remains near zero over time, temperature, and input common-mode voltage, which makes it an ideal choice for systems requiring high stability and accuracy.

Key Features

  • Zero-Drift Topology: The LTC2053IDD features a patented zero-drift architecture that minimizes offset voltage and drift over time, ensuring consistent performance and reliability.
  • Low Offset Voltage: With an ultra-low input offset voltage, this operational amplifier provides precise measurements and is suitable for high-resolution data acquisition systems.
  • Low Noise: It offers a low 1/f noise characteristic, which makes it perfect for applications that require low-noise signal conditioning.
  • High Common Mode Rejection Ratio (CMRR): The high CMRR of the LTC2053IDD allows it to reject common-mode signals and focus on the differential signal of interest, which is critical for accurate sensing and data acquisition.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, enabling efficient use in both portable and stationary applications.
  • Robust Design: The LTC2053IDD is designed to be robust against electromagnetic interference and provides a high level of protection for industrial environments.

Applications

The LTC2053IDD is versatile and can be used in various high-performance applications, including:

  • Medical instrumentation
  • Precision data acquisition
  • Industrial process control
  • Temperature measurements
  • Automatic test equipment

Package and Availability

The LTC2053IDD is available in a small 8-lead DFN package, which is suitable for space-constrained applications. It is also offered in other package options to suit different design needs. For pricing, samples, and further information, interested parties should contact Linear Technology or an authorized distributor.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1403 $60.5612
9+ $12.4228 $111.8052
13+ $12.0346 $156.4498
18+ $11.6464 $209.6352
23+ $11.2582 $258.9386
30+ $10.0935 $302.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,992 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention