EN
  • EN
  • DE
  • IT

LTC2053IMS8

Part No LTC2053IMS8
Manufacturer Linear Technology
Description Precision, Rail-to-Rail Input and Output, Zero-Drift Instrumentation Amplifier with Resistor-Programmable Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208252-LTC2053IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2053IMS8 CAD Model

Description

Introducing the LTC2053IMS8 Precision Instrumentation Amplifier

The LTC2053IMS8 is a high-precision instrumentation amplifier engineered by Linear Technology, a brand synonymous with innovation in the field of analog integrated circuits. This product is housed in an MSOP-8 package and is designed to offer a perfect blend of accuracy and ease-of-use for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.

Key Features

  • Zero-Drift Performance: The LTC2053IMS8 boasts a zero-drift architecture, ensuring that the offset voltage does not drift over time or with changes in temperature, providing consistent and reliable measurements.
  • Low Noise: With its low noise characteristics, the LTC2053IMS8 is ideal for applications where signal integrity is paramount, ensuring that the output signal is a true representation of the input.
  • High Gain Accuracy: The precision of the LTC2053IMS8 is further enhanced by its high gain accuracy, making it suitable for applications that require precise signal amplification.
  • Single Supply Operation: It operates effectively on a single supply ranging from 2.7V to 5.5V, which simplifies the power supply design and is beneficial for battery-powered applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2053IMS8 consumes minimal power without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC2053IMS8 allows for a wider dynamic range, making full use of the supply voltage.

Applications

The LTC2053IMS8 is versatile and can be used in various high-precision applications. Its robust design makes it suitable for:

  • Medical instrumentation where accurate and stable signal processing is crucial
  • Industrial control systems that demand high reliability and precision
  • Data acquisition systems where signal integrity must be maintained
  • Battery-powered devices where power efficiency is a necessity

Linear Technology's commitment to quality ensures that the LTC2053IMS8 instrumentation amplifier stands out for its precision, stability, and reliability. Whether you're designing for a sensitive medical application or a rugged industrial setting, the LTC2053IMS8 is engineered to meet your stringent requirements.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7790 $59.1160
10+ $12.1264 $121.2640
15+ $11.7475 $176.2125
20+ $11.3684 $227.3680
26+ $10.9896 $285.7296
35+ $9.8526 $344.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess