Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208306-LTC2225CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2225CUH CAD Model

Description

The LTC2225CUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to deliver exceptional performance in a wide range of applications. This high-speed, 12-bit ADC operates at a sampling rate of 25Msps, providing the speed necessary for demanding signal processing tasks.

Key Features

  • High Resolution: With 12-bit resolution, the LTC2225CUH ensures precise digital representation of analog signals, making it ideal for applications that require accurate signal processing.
  • Fast Sampling Rate: The device's 25Msps sampling rate enables real-time data acquisition for high-frequency signals, ensuring no loss of information.
  • Low Power Consumption: Despite its high performance, the LTC2225CUH is designed for efficiency with a power consumption of only 135mW, minimizing thermal issues and easing power supply design.
  • Differential Inputs: The inclusion of differential inputs provides improved noise immunity, which is critical for maintaining signal integrity in electrically noisy environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range adds to the reliability of the ADC's performance.
  • Flexible Supply Voltages: The LTC2225CUH operates with a 1.8V supply voltage for the digital interface and a 3.3V supply for the analog section, offering compatibility with a variety of system voltages.

Applications

The LTC2225CUH is versatile enough to fit into a broad spectrum of applications, including:

  • Telecommunications
  • Medical Imaging
  • Test Equipment
  • High-speed Data Acquisition Systems

Package and Quality

The ADC comes in a compact QFN-32 (5mm x 5mm) package, which is suitable for space-constrained applications. Furthermore, the LTC2225CUH is part of Linear Technology's high-reliability product family, ensuring long-term performance and durability.

Conclusion

Overall, the LTC2225CUH from Linear Technology is an exceptional choice for designers looking to integrate a high-speed, high-resolution ADC into their systems. Its combination of speed, precision, and low power consumption, along with robust features such as differential inputs and no missing codes, make it a versatile and reliable component for a multitude of advanced electronic applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention