Products specifications

Reference Date Code 2015+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754541-M25PE40-VMW6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25PE40-VMW6 CAD Model

Description

STMicroelectronics M25PE40-VMW6 Serial Flash Memory

The M25PE40-VMW6 from STMicroelectronics is a high-speed 4 Mbit (512K x 8) serial Flash memory device that is designed for a wide range of applications requiring efficient non-volatile storage solutions. This advanced memory chip provides a flexible and reliable platform for firmware storage, code shadowing, data logging, and boot code storage in a variety of electronic systems.

Key Features

  • Memory Size: 4 Mbit (512 Kbytes)
  • Interface: SPI-compatible serial bus interface
  • Performance: High-speed data transfer at 75 MHz frequency
  • Supply Voltage: 2.7V to 3.6V, suitable for battery-powered applications
  • Write Protection: Hardware and software protection features to prevent accidental data erasure
  • Programming: Page program (up to 256 bytes) in 1.4ms (typical)
  • Endurance: 100,000 write cycles per sector with 20 years of data retention
  • Temperature Range: Industrial operating temperature range from -40°C to 85°C

Applications

The M25PE40-VMW6 is versatile and can be used in a broad array of applications, including:

  • Mobile phones and accessories
  • Bluetooth devices and wireless communication modules
  • GPS systems
  • Set-top boxes and digital TVs
  • Printers and other office electronics
  • Medical devices
  • Industrial and automation systems

Package and Quality

This memory chip comes in a thin 8-pin, plastic SO8N package, which ensures a minimal footprint and easy integration into space-constrained designs. The M25PE40-VMW6 is also RoHS compliant and meets the rigorous quality standards expected from STMicroelectronics, a leader in the semiconductor industry.

With its robust design, high reliability, and advanced features, the M25PE40-VMW6 is an excellent choice for designers looking to incorporate a dependable storage solution into their electronic products.

You May Also Be Interested in

Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $25.1137
ECAD model for WM8199SCDS/RV
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention