EN
  • EN
  • DE

SSM2210S

Part No SSM2210S
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Audio Dual Natched NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1259433-SSM2210S
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2210S CAD Model

Description

Introducing the SSM2210S Precision Audio Dual Matched NPN Transistor from Analog Devices Inc.

The SSM2210S from Analog Devices Inc. is a high-performance, precision dual matched NPN transistor specifically designed for audio applications that demand the highest level of quality and performance. This transistor pair is meticulously matched for optimal performance, ensuring a balanced and accurate audio reproduction that is essential for professional-grade audio equipment.

Key Features

  • Exceptional Transistor Matching: The SSM2210S boasts outstanding matching characteristics, with a typical offset voltage of 0.5 mV and a maximum of 5 mV, which is crucial for low noise and distortion in audio circuits.
  • High Gain Bandwidth Product: With a gain bandwidth product (fT) of 200 MHz, the SSM2210S is capable of delivering high-quality audio signals with minimal phase distortion over a wide frequency range.
  • Low Noise Performance: The device features a low equivalent input noise voltage of 1 nV/√Hz at 1 kHz, making it an excellent choice for high-fidelity audio preamplifiers and other sensitive audio applications.
  • Excellent Thermal Tracking: Thermal tracking between the transistors is within 2 mV/°C, allowing for stable performance across a wide range of operating temperatures.
  • High Current Gain: A high current gain (hFE) range of 100 to 300 at 1 mA ensures consistent and reliable operation in various circuit configurations.

Applications

The SSM2210S is ideal for professional audio applications, including:

  • Microphone preamplifiers
  • Phono preamplifiers
  • Audio mixing consoles
  • Audio signal processing equipment
  • High-fidelity audio amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SSM2210S is no exception. This dual matched NPN transistor is manufactured with the highest standards, ensuring that it meets the rigorous demands of the most critical audio applications. Whether you're designing professional audio equipment or high-end consumer audio systems, the SSM2210S provides the precision and performance needed to deliver superior sound quality.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website to ensure the SSM2210S meets your design requirements.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess