EN
  • EN
  • DE

TPS630702RNMR

Part No TPS630702RNMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 15-PowerVFQFN
Case / Package 15-VQFN-HR (3x2.5)
Family Name TPS630702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS630702RNMRCT, 296-TPS630702RNMRDKR, 296-TPS630702RNMRTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843888-TPS630702RNMR
Ultra Librarian 3D Model Ultra Librarian TPS630702RNMR CAD Model

Description

The TPS630702RNMR is a high-efficiency, low quiescent current buck-boost converter from Texas Instruments, a leader in semiconductor solutions. This versatile power management integrated circuit (IC) is designed to manage power supply requirements in systems that require a battery to provide a stable voltage regardless of whether the battery voltage is above or below the desired output voltage.

With a wide input voltage range of 2.5V to 12V, the TPS630702RNMR can support applications powered by various battery chemistries, including single-cell Li-Ion or Li-polymer, 3 to 4-cell alkaline, NiCd, NiMH, and inputs derived from automotive sources. The device ensures a stable output voltage in the range of 2.5V to 12V, which can be set by the user through external resistors.

The TPS630702RNMR operates with a switch current limit of up to 2A in buck mode and 2.5A in boost mode, making it suitable for a wide array of portable and mobile devices, as well as for powering sensors, microcontrollers, and wireless modules in industrial and automotive applications.

Efficiency is a key feature of the TPS630702RNMR, with values typically above 90%, thanks to its 1.8MHz fixed switching frequency that reduces the size of external components. Moreover, the device incorporates a Power Save Mode that maintains high efficiency over a wide load current range. This mode is particularly beneficial for battery-powered applications, as it extends battery life by reducing the quiescent current to as low as 50µA during light load or standby operation.

The TPS630702RNMR is packaged in a compact 16-pin VQFN (RNMR) package, making it an ideal solution for space-constrained applications. Furthermore, the device features over-temperature and over-current protection, enhancing system reliability and safety. Its flexible design, high efficiency, and robust protection features make the TPS630702RNMR a preferred choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3069 $50.7518
53+ $1.8929 $100.3237
82+ $1.8337 $150.3634
113+ $1.7746 $200.5298
146+ $1.7154 $250.4484
196+ $1.5380 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,401 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess