EN
  • EN
  • DE

ADC0833BCN

Part No ADC0833BCN
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description 8-Bit Serial I/O A/D Converter with 4-Channel Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1139634-ADC0833BCN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0833BCN CAD Model

Description

The ADC0833BCN is an 8-bit analog-to-digital converter (ADC) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This ADC is designed for use in data acquisition systems where multiple analog inputs need to be converted to digital signals. It features a serial interface for easy communication with microcontrollers and microprocessors.

Applications

  • Data acquisition systems
  • Remote data loggers
  • Battery monitoring systems
  • Industrial control
  • Sensor interfaces

Features

  • 8-bit resolution
  • Serial data output
  • Four analog input channels
  • Single 5V supply
  • Low power consumption

Benefits

  • Reduces the number of I/O pins required on the microcontroller
  • Enables multi-channel data acquisition
  • Simplifies system design with a single supply voltage
  • Prolongs battery life in portable applications
  • Provides accurate analog-to-digital conversion

Additional Details

The ADC0833BCN utilizes a serial interface to transmit the digital data to the microcontroller, which simplifies the board layout and reduces the number of required I/O pins. This makes it suitable for applications where pin count is a critical constraint. The four analog input channels allow for simultaneous monitoring of multiple sensor inputs. The device operates on a single 5V supply, further simplifying the system design. Low power consumption makes it suitable for battery-powered applications. Proper bypassing of the power supply is crucial for stable operation. Care should be taken to stay within the specified input voltage range to avoid damaging the device.

This ADC is commonly used in remote data loggers, battery monitoring systems, and industrial control applications where multiple analog signals need to be monitored and converted to digital form. It's also used in sensor interface circuits to convert analog sensor outputs to digital signals for processing by a microcontroller. National Semiconductor/TI provides detailed datasheets and application notes to aid designers in using the ADC0833BCN in their systems.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess