EN
  • EN
  • DE

UA723F

Part No UA723F
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Precision voltage regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275461-UA723F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA723F CAD Model

Description

The NXP UA723F is a versatile and high-precision voltage regulator designed to cater to a wide range of applications, from power supplies to motor controls. This integrated circuit is engineered to provide stable and reliable voltage regulation with an impressive level of accuracy.

Key Features

  • Voltage Range: The UA723F is capable of delivering an output voltage range from 2V to 37V, making it suitable for various electronic applications.
  • Current Capacity: It can deliver output currents up to 150mA without an external pass transistor. With an external transistor, it can handle higher currents, suitable for more demanding applications.
  • Adjustable Output: Users can adjust the output voltage by using two external resistors, providing flexibility in customizing the output as per the requirements.
  • High Precision: The device offers excellent voltage regulation with a precision of 0.01% per volt of input change, ensuring a stable output even with fluctuations in the input supply.
  • Thermal Overload Protection: The UA723F comes with built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: It also features short circuit protection to ensure the regulator and the connected components remain safe during a fault condition.

Applications

The NXP UA723F is ideal for a variety of applications, including:

  • Linear power supplies
  • Switching power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • Instrumentation and control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the UA723F is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in your electronic projects.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $8.5447
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess