EN
  • EN
  • DE

BTB12-800B

Part No BTB12-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 12A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155406-BTB12-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB12-800B CAD Model

Description

The BTB12-800B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 12A. This robust semiconductor device is a staple in the realm of power control, suitable for a wide range of applications including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Rating: The device can handle a maximum current of 12A, making it suitable for medium power applications.
  • Voltage Capabilities: With an 800V peak repetitive off-state voltage (VDRM/VRRM), the BTB12-800B is designed for use in circuits with high transient voltages, offering reliable performance and protection.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by digital circuits and microcontrollers.
  • Snubberless Technology: The BTB12-800B incorporates ST's Snubberless technology, which reduces the need for additional components to dampen overvoltages, simplifying circuit design and reducing system costs.
  • High Commutation Capability: This triac is capable of handling high commutation speeds, which is essential for modern electronic applications that require fast switching.
  • Package: Available in a TO-220AB package, it offers a practical design for heat dissipation and ease of mounting on a heatsink.

Applications

The BTB12-800B is versatile and can be used in various applications that require efficient AC power control. Some of the common applications include:

  • Lighting control systems
  • Motor control circuits for fans, blowers, and pumps
  • Heating regulation in appliances like ovens and stoves
  • Speed control for power tools and kitchen appliances
  • AC phase control operations

STMicroelectronics has engineered the BTB12-800B with reliability and performance in mind, ensuring that it meets the stringent requirements of modern electronic systems. With its combination of power handling, voltage rating, and advanced features, this triac is an excellent choice for designers looking to create efficient and reliable AC power control solutions.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6540 $59.8860
22+ $5.4597 $120.1134
33+ $5.2887 $174.5271
46+ $5.1190 $235.4740
59+ $4.9480 $291.9320
79+ $4.4364 $350.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess