EN
  • EN
  • DE

CY27C256-45WC

Part No CY27C256-45WC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8-Bit CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164136-CY27C256-45WC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY27C256-45WC CAD Model

Description

The CY27C256-45WC is a high-performance 256K-bit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor. It is organized as 32K words of 8 bits each. This EPROM is designed for applications requiring fast access times and low power consumption. Being an EPROM, the CY27C256-45WC can be erased and reprogrammed, making it suitable for prototyping and development as well as for applications where firmware updates are necessary.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Industrial Control Systems: Employed in industrial controllers for storing configuration data and control algorithms.
  • Telecommunications Equipment: Used in telecommunications devices for storing system parameters and software.
  • Medical Devices: Utilized in medical equipment for storing calibration data and operational software.
  • Aerospace and Defense: Found in aerospace and defense applications for storing critical system data and software.

Features:

  • High Speed: Offers a fast access time of 45 ns, enabling quick data retrieval.
  • Low Power Consumption: CMOS technology ensures low power consumption during operation.
  • Erasable and Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout, ensuring compatibility with other memory devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • TTL Compatible: Compatible with TTL logic levels, facilitating easy integration with other digital components.

Benefits:

  • Improved System Performance: The fast access time enhances the overall performance of the system.
  • Reduced Power Consumption: Low power consumption leads to longer battery life in portable devices and reduced energy costs.
  • Flexibility in Firmware Updates: Erasability and reprogrammability enable easy firmware updates and modifications.
  • Ease of Integration: JEDEC standard pinout and TTL compatibility simplify integration into existing systems.
  • Reliable Data Storage: Provides reliable non-volatile data storage, ensuring data integrity even when power is off.

The CY27C256-45WC is typically packaged in a ceramic or plastic DIP (Dual In-Line Package) or a surface-mount package. It requires a programming voltage for erasing and programming, typically around 12.5V. It supports various programming algorithms to ensure reliable and efficient programming. The device is designed to withstand multiple erase/program cycles, providing long-term reliability.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer memory solutions for new designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess