EN
  • EN
  • DE

2N3417

Part No 2N3417
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 300mV at 3mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 180 at 2mA, 4.5V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3417
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 094569-2N3417
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2N3417
Introduction Date August 25, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N3417 CAD Model

Description

ON Semiconductor 2N3417 NPN Bipolar Junction Transistor

The ON Semiconductor 2N3417 is a versatile NPN Bipolar Junction Transistor (BJT) designed for general-purpose amplification and switching applications. This high-performance transistor is a reliable choice for a wide range of electronic circuits due to its robust design and electrical characteristics.

Key Features

  • Voltage Ratings: The 2N3417 is capable of withstanding a collector-emitter voltage (V<sub>CEO) of 50V, and a collector-base voltage (V<sub>CBO) of 80V, making it suitable for medium voltage applications.
  • Current Handling: With a continuous collector current (I<sub>C) rating of up to 500mA, the 2N3417 can drive moderate loads in a circuit without overheating.
  • Power Dissipation: It has a total device dissipation of 625mW at 25°C, allowing it to handle a fair amount of power for its size.
  • High Gain Bandwidth Product: The transistor offers a transition frequency (f<sub>T) of 250MHz, which provides a good balance between speed and power consumption for audio and signal processing applications.

Applications

The 2N3417 transistor is commonly used in a variety of electronic circuits, including:

  • Audio amplifiers and pre-amplifiers
  • Signal amplification in radio and communication devices
  • Switching circuits for relays and other actuators
  • Voltage regulation modules
  • Driver stages in power amplifiers

Reliability and Packaging

ON Semiconductor is known for its commitment to quality and reliability, and the 2N3417 is no exception. It is available in a TO-92 package, which is widely used for through-hole mounting on printed circuit boards. The three-legged package is easy to install and provides excellent thermal performance for its size.

Whether you're designing an audio amplifier, a switch, or any other general-purpose application, the 2N3417 from ON Semiconductor offers a great balance of performance, reliability, and affordability. Its electrical characteristics and thermal performance make it a go-to choice for electronic enthusiasts and professionals alike.

You May Also Be Interested in

Omron
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Omron
Lowest to $1.0478
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Omron
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1240 $58.2800
1,135+ $0.1019 $115.6565
1,760+ $0.0986 $173.5360
2,420+ $0.0956 $231.3520
3,130+ $0.0923 $288.8990
4,190+ $0.0827 $346.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess