EN
  • EN
  • DE

LTC2234IUK

Part No LTC2234IUK
Manufacturer Linear Technology
Description 10-Bit, 135Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208326-LTC2234IUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2234IUK CAD Model

Description

LTC2234IUK - High-Speed, Low-Power 14-Bit ADC from Linear Technology

The LTC2234IUK is a cutting-edge 14-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, designed for applications that demand high performance, speed, and accuracy. With its compact package and low power consumption, this ADC is ideal for a wide range of applications, including medical imaging, communications, and industrial instrumentation.

Key Features:

  • High-Speed Performance: The LTC2234IUK is capable of sample rates up to 105Msps, making it suitable for high-speed signal processing tasks.
  • Resolution: This ADC offers a 14-bit resolution, providing fine quantization levels for precise signal representation.
  • Low Power Consumption: It operates with a power-efficient design, consuming only 135mW at 105Msps, which helps to minimize the thermal footprint and power requirements of the system.
  • Differential Inputs: The LTC2234IUK features differential inputs, which enhances noise immunity and allows for accurate measurements in noisy environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, this ADC ensures reliable and consistent performance.
  • Flexible Supply Voltages: It supports 3.3V analog and 1.8V digital supply voltages, offering compatibility with a variety of digital interfaces.
  • Compact Package: Encased in a small 48-pin 7mm × 7mm QFN package, the LTC2234IUK saves valuable board space, which is crucial for densely packed electronic designs.

Applications:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Industrial Instrumentation
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

The LTC2234IUK from Linear Technology is a robust, high-speed ADC that offers an optimal balance between speed, power efficiency, and precision. With its advanced features and compact form factor, it stands out as a superior choice for designers looking to enhance the performance of their digital signal processing systems without compromising on power consumption or space.

Whether you're developing advanced medical imaging equipment or high-performance communication systems, the LTC2234IUK provides the reliability and performance needed to meet the most demanding requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess