EN
  • EN
  • DE

KBL04

Part No KBL04
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 400V 4A KBL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 4A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBL
Supplier Device Package KBL
Family Part Number KBL04
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1192650-KBL04
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management, Audio, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian KBL04 CAD Model

Description

The KBL04 is a robust single-phase bridge rectifier from ON Semiconductor, renowned for its high efficiency and reliability in converting alternating current (AC) to direct current (DC). This electronic component is an essential part of many power supply circuits, making it a cornerstone in the design of modern electronic devices.

Key Features

  • High Current Capability: The KBL04 is designed to handle a high forward current of up to 4 A, making it suitable for a wide array of applications that require a moderate power level.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 400 V, this bridge rectifier can accommodate a variety of input voltages, ensuring versatility in its use across different electronic products.
  • Low Power Loss: Its low forward voltage drop contributes to a reduction in power loss during operation, which translates into higher efficiency and lower operating temperatures.
  • High Surge Current Capability: The KBL04 can withstand high surge currents, providing robust performance and protection against sudden surges often experienced in electrical circuits.
  • Isolation Voltage: This component offers an isolation voltage of 1500 V, ensuring that the circuit remains safe from electrical shocks and potential damage from high voltage spikes.

Applications

The KBL04 is widely used in various applications that require rectification. Common uses include power supplies for consumer electronics, office machines, and home appliances. Additionally, its reliability makes it suitable for industrial applications where stable DC power is critical.

Package and Quality

Encased in a KBL package, the KBL04 bridge rectifier is designed for through-hole mounting, which ensures a secure and reliable connection to the circuit board. ON Semiconductor is committed to the highest standards of quality, and the KBL04 is no exception, adhering to stringent industry regulations and quality assurance protocols.

For engineers and designers looking for a dependable and efficient solution for AC to DC conversion, the KBL04 bridge rectifier from ON Semiconductor is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess